Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242Y TOP242Y

Description
Manufacturer: Power Integrations Win Source Part Number: 1271611-TOP242Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 22W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271611-TOP242Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 22W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242Y - 1271611-TOP242Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242Y
1271611-TOP242Y
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242Y 1271611-TOP242Y
Manufacturer: Power Integrations Win Source Part Number: 1271611-TOP242Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 22W

Manufacturer: Power Integrations
Win Source Part Number: 1271611-TOP242Y
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-220-7C
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 22W

Buy Now
IC OFFLINE SWIT UVLO HV TO220 - 633-TOP242Y - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT UVLO HV TO220
633-TOP242Y
IC OFFLINE SWIT UVLO HV TO220 633-TOP242Y
IC OFFLINE SWIT UVLO HV TO220

IC OFFLINE SWIT UVLO HV TO220

Supplier's Site
AC DC Converters, Offline Switches - TOP242Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242Y
AC DC Converters, Offline Switches TOP242Y
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP242Y - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP242Y
PMIC - AC DC Converters, Offline Switchers TOP242Y
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271611-TOP242Y 633-TOP242Y TOP242Y TOP242Y
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242Y IC OFFLINE SWIT UVLO HV TO220 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7 (Formed Leads), 6 Leads TO-220; Other; TO-220-7 (Formed Leads), 6 Leads TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2BS01G - 068344-ICE2BS01G - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details