Current Mode Push-Pull PWM With Programmable Slope Compensation 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276217-UCC28083PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 15 V
Family Name: UCC28083
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SC4810DIMLTRT; SC4810AITSTRT; MAX741UEAP;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28083PW | 1276217-UCC28083PW | UCC28083PW |
| Product Name | UCC28083 Current Mode Push-Pull PWM With Programmable Slope Compensation | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28083PW | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |