Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254YN TOP254YN

Description
Manufacturer: Power Integrations Win Source Part Number: 213231-TOP254YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 62W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 213231-TOP254YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 62W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254YN - 213231-TOP254YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254YN
213231-TOP254YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254YN 213231-TOP254YN
Manufacturer: Power Integrations Win Source Part Number: 213231-TOP254YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 62W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 213231-TOP254YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 62W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP254YN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP254YN
Power Supply Chip >> AC-DC Controllers & Regulators TOP254YN
700V TO-220 AC-DC Controllers & Regulators ROHS

700V TO-220 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP254YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP254YN
PMIC - AC DC Converters, Offline Switchers TOP254YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP254YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP254YN
AC DC Converters, Offline Switches TOP254YN
Converter Offline Flyback Topology 66kHz, 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz, 132kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 213231-TOP254YN TOP254YN TOP254YN TOP254YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP254YN Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7C TO-220 TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13843N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Isolated AC/DC Converter - BP5720-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 5 volts
Input Voltage 113 to 374 volts
View Details
2 suppliers