Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221PN TOP221PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033347-TOP221PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP221 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1001PG; NCP1002PG; NCP1000PG; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033347-TOP221PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP221 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1001PG; NCP1002PG; NCP1000PG; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221PN - 033347-TOP221PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221PN
033347-TOP221PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221PN 033347-TOP221PN
Manufacturer: Power Integrations Win Source Part Number: 033347-TOP221PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Family Name: TOP221 Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): NCP1001PG; NCP1002PG; NCP1000PG; ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033347-TOP221PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP221
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): NCP1001PG; NCP1002PG; NCP1000PG;
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221PN
PMIC - AC DC Converters, Offline Switchers TOP221PN
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
IC Chip - 24724085 - Radwell International
Willingboro, NJ, United States
IC Chip
24724085
IC Chip 24724085
IC, AC/DC CONVERTER, TOP221 SERIES, DIP 8, 5.7 V, 6 WATT, 85-265 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

IC, AC/DC CONVERTER, TOP221 SERIES, DIP 8, 5.7 V, 6 WATT, 85-265 VAC, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AC DC Converters, Offline Switches - TOP221PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221PN
AC DC Converters, Offline Switches TOP221PN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033347-TOP221PN TOP221PN 24724085 TOP221PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221PN PMIC - AC DC Converters, Offline Switchers IC Chip AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details