Texas Instruments UC3851 Programmable Off-Line PWM Controller UC3851DW

Description
Programmable Off-Line PWM Controller 18-SOIC 0 to 70
Request a Quote Datasheet
Description
Programmable Off-Line PWM Controller 18-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC3851 Programmable Off-Line PWM Controller - UC3851DW - Texas Instruments
Dallas, TX, United States
UC3851 Programmable Off-Line PWM Controller
UC3851DW
UC3851 Programmable Off-Line PWM Controller UC3851DW
Programmable Off-Line PWM Controller 18-SOIC 0 to 70

Programmable Off-Line PWM Controller 18-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851DW - 1276009-UC3851DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851DW
1276009-UC3851DW
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851DW 1276009-UC3851DW
Manufacturer: Texas Instruments Win Source Part Number: 1276009-UC3851DW Packaging: Tube Mounting Style: SMD Internal Switch(s): No Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 8V Duty Cycle: 50% Fault Protection: Current Limiting, Over Voltage Control Features: Frequency Control, Soft Start Supply Voltage: 7.8V ~ 32V Categories: Integrated Circuits Supplier Device Package: 18-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 18-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: UC3851 Manufacturer Pack Quantity: 40 MSL Level: 2 (1 Year) Switching Frequency: Up to 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276009-UC3851DW
Packaging: Tube
Mounting Style: SMD
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 8V
Duty Cycle: 50%
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Supply Voltage: 7.8V ~ 32V
Categories: Integrated Circuits
Supplier Device Package: 18-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 18-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: UC3851
Manufacturer Pack Quantity: 40
MSL Level: 2 (1 Year)
Switching Frequency: Up to 500kHz

Buy Now
AC DC Converters, Offline Switches - UC3851DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC3851DW
AC DC Converters, Offline Switches UC3851DW
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UC3851DW 1276009-UC3851DW UC3851DW
Product Name UC3851 Programmable Off-Line PWM Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UC3851DW AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

UCC3808A-1 Low-Power Current-Mode Push-Pull PWM - UCC3808AN-1G4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier,Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
UCC38083 Current Mode Push-Pull PWM With Programmable Slope Compensation - UCC38083D - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Soft Start
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
UCC2894 Current Mode Active Clamp PWM Controller - UCC2894DG4 - Texas Instruments
Specs
Package Type Other; SOIC,TSSOP
Features Input Line Monitor,Programmable Slope Compensation,Soft Start,Soft Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
UCC2809-2 Economy Primary Side Controller - UCC2809PW-2 - Texas Instruments
Specs
Package Type Other; SOIC,TSSOP,VSSOP
Features Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers