Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP262LN TOP262LN

Description
Manufacturer: Power Integrations Win Source Part Number: 213234-TOP262LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 244W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 213234-TOP262LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 244W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP262LN - 213234-TOP262LN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP262LN
213234-TOP262LN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP262LN 213234-TOP262LN
Manufacturer: Power Integrations Win Source Part Number: 213234-TOP262LN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 244W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7F Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 213234-TOP262LN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 244W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7F
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP262LN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP262LN
PMIC - AC DC Converters, Offline Switchers TOP262LN
IC OFFLINE SWITCH FLYBACK 7FESIP

IC OFFLINE SWITCH FLYBACK 7FESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP262LN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP262LN
AC DC Converters, Offline Switches TOP262LN
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 213234-TOP262LN TOP262LN TOP262LN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP262LN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7F Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PWM-FF (fixed frequency) Flyback ICs - ICE3BS03LJG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 1.50E-4 amps
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details