Manufacturer: Power Integrations
Win Source Part Number: 033350-TOP222YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Family Name: TOP222
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094BAUA; MAX5094CAUA; MAX5094CAUA-T;
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3
IC OFFLINE SW MULT TOP TO220-3
700V 100kHz TO-220 AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033350-TOP222YN | TOP222YN | TOP222YN | TOP222YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222YN | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 |