Texas Instruments High-Performance Analog PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848N UC3848N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276008-UC3848N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3848 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CS51024EN16; EL5991A; CS51023EN16; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276008-UC3848N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3848 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CS51024EN16; EL5991A; CS51023EN16; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848N - 1276008-UC3848N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848N
1276008-UC3848N
PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848N 1276008-UC3848N
Manufacturer: Texas Instruments Win Source Part Number: 1276008-UC3848N Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Output Isolation: Isolated Internal Switch(s): No Topology: Buck, Forward Converter Voltage - Start Up: 13V Duty Cycle: 79.5% Frequency - Switching: Up to 1MHz Supply Voltage: 10 V ~ 22 V Part Status: Obsolete(EOL) Family Name: UC3848 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): CS51024EN16; EL5991A; CS51023EN16; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276008-UC3848N
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Buck, Forward Converter
Voltage - Start Up: 13V
Duty Cycle: 79.5%
Frequency - Switching: Up to 1MHz
Supply Voltage: 10 V ~ 22 V
Part Status: Obsolete(EOL)
Family Name: UC3848
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): CS51024EN16; EL5991A; CS51023EN16;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - UC3848N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC3848N
AC DC Converters, Offline Switches UC3848N
Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-PDIP

Converter Offline Buck, Forward Converter Topology Up to 1MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1276008-UC3848N UC3848N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UC3848N AC DC Converters, Offline Switches
Package Type DIP; SOIC; Other; 16-SOIC (0.295", 7.50mm Width) DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - 279344-ICE2B765P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A84N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BM2P060MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details