Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246Y TOP246Y

Description
Manufacturer: Power Integrations Win Source Part Number: 1271628-TOP246Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 125W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271628-TOP246Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 125W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246Y - 1271628-TOP246Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246Y
1271628-TOP246Y
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246Y 1271628-TOP246Y
Manufacturer: Power Integrations Win Source Part Number: 1271628-TOP246Y Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-220-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 125W

Manufacturer: Power Integrations
Win Source Part Number: 1271628-TOP246Y
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-220-7C
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-220-7 (Formed Leads), 6 Leads
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 125W

Buy Now
AC DC Converters, Offline Switches - TOP246Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP246Y
AC DC Converters, Offline Switches TOP246Y
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-220-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP246Y - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP246Y
PMIC - AC DC Converters, Offline Switchers TOP246Y
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271628-TOP246Y TOP246Y TOP246Y
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246Y AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-7 (Formed Leads), 6 Leads TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG-1 - ICE5QR2280BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers