Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers UC2866N

Description
Win Source Part Number: 1025085-UC2866N Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 25 Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5 V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 22V Alternative Parts (Cross-Reference): UC3867N; UC3861N; UC3865N; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15348-5-NDR,-UC 2866NG4,-296-15348-5 -ND,-UC2866N-NDR,215 6-UC2866N-TI,296-153 48-5-NDR,-296-15348- 5,296-15348-5,-UC286 6NG4-NDR,TEXTISUC286 6N Base Product Number: UC286 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1025085-UC2866N Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 25 Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5 V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 22V Alternative Parts (Cross-Reference): UC3867N; UC3861N; UC3865N; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15348-5-NDR,-UC 2866NG4,-296-15348-5 -ND,-UC2866N-NDR,215 6-UC2866N-TI,296-153 48-5-NDR,-296-15348- 5,296-15348-5,-UC286 6NG4-NDR,TEXTISUC286 6N Base Product Number: UC286 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1025085-UC2866N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1025085-UC2866N
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1025085-UC2866N
Win Source Part Number: 1025085-UC2866N Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tube Standard Package: 25 Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5 V Frequency - Switching: 10kHz ~ 1MHz Control Features: Soft Start Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 10.5V ~ 22V Alternative Parts (Cross-Reference): UC3867N; UC3861N; UC3865N; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-15348-5-NDR,-UC 2866NG4,-296-15348-5 -ND,-UC2866N-NDR,215 6-UC2866N-TI,296-153 48-5-NDR,-296-15348- 5,296-15348-5,-UC286 6NG4-NDR,TEXTISUC286 6N Base Product Number: UC286 Product Status: Obsolete

Win Source Part Number: 1025085-UC2866N
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tube
Standard Package: 25
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5 V
Frequency - Switching: 10kHz ~ 1MHz
Control Features: Soft Start
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 10.5V ~ 22V
Alternative Parts (Cross-Reference): UC3867N; UC3861N; UC3865N;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15348-5-NDR,-UC2866NG4,-296-15348-5-ND,-UC2866N-NDR,2156-UC2866N-TI,296-15348-5-NDR,-296-15348-5,296-15348-5,-UC2866NG4-NDR,TEXTISUC2866N
Base Product Number: UC286
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - UC2866N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2866N
AC DC Converters, Offline Switches UC2866N
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 1025085-UC2866N UC2866N
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; Tube DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A11N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details