Manufacturer: Power Integrations
Win Source Part Number: 1110962-TOP271KG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 102W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP
IC OFFLINE SWITCH FLYBACK 12ESOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1110962-TOP271KG | TOP271KG | TOP271KG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP271KG | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; 12-ESOP | Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad |