Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264VG TOP264VG

Description
Manufacturer: Power Integrations Win Source Part Number: 374862-TOP264VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): ICE3B2065I; ICE3A2065; ICE2A380P2BKSA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 374862-TOP264VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): ICE3B2065I; ICE3A2065; ICE2A380P2BKSA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264VG - 374862-TOP264VG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264VG
374862-TOP264VG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264VG 374862-TOP264VG
Manufacturer: Power Integrations Win Source Part Number: 374862-TOP264VG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 34W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eDIP-12 Alternative Parts (Cross-Reference): ICE3B2065I; ICE3A2065; ICE2A380P2BKSA1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 374862-TOP264VG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 34W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Alternative Parts (Cross-Reference): ICE3B2065I; ICE3A2065; ICE2A380P2BKSA1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP264VG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP264VG
PMIC - AC DC Converters, Offline Switchers TOP264VG
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP264VG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP264VG
AC DC Converters, Offline Switches TOP264VG
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP264VG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP264VG
Power Supply Chip >> AC-DC Controllers & Regulators TOP264VG
725V DIP-12 AC-DC Controllers & Regulators ROHS

725V DIP-12 AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 374862-TOP264VG TOP264VG TOP264VG TOP264VG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264VG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad DIP
Unlock Full Specs
to access all available technical data