Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232G-TL TOP232G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 900555-TOP232G-TL Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900555-TOP232G-TL Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232G-TL - 900555-TOP232G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232G-TL
900555-TOP232G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232G-TL 900555-TOP232G-TL
Manufacturer: Power Integrations Win Source Part Number: 900555-TOP232G-TL Series: TOPSwitch®-FX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B Package: Reel - TR Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 900555-TOP232G-TL
Series: TOPSwitch®-FX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B
Package: Reel - TR
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP232G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP232G-TL
PMIC - AC DC Converters, Offline Switchers TOP232G-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP232G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP232G-TL
AC DC Converters, Offline Switches TOP232G-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900555-TOP232G-TL TOP232G-TL TOP232G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP232G-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1065LJ - 068353-ICE3A1065LJ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers