Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP214YN TOP214YN

Description
Manufacturer: Power Integrations Win Source Part Number: 048078-TOP214YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 125W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048078-TOP214YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 125W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP214YN - 048078-TOP214YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP214YN
048078-TOP214YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP214YN 048078-TOP214YN
Manufacturer: Power Integrations Win Source Part Number: 048078-TOP214YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 125W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 048078-TOP214YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 125W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP214YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP214YN
AC DC Converters, Offline Switches TOP214YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP214YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP214YN
PMIC - AC DC Converters, Offline Switchers TOP214YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048078-TOP214YN TOP214YN TOP214YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP214YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD737ANZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details