Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL TOP266KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 090710-TOP266KG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 58W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): TOP266KG; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 090710-TOP266KG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 58W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): TOP266KG; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL - 090710-TOP266KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL
090710-TOP266KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL 090710-TOP266KG-TL
Manufacturer: Power Integrations Win Source Part Number: 090710-TOP266KG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 58W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Family Name: TOP266 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Alternative Parts (Cross-Reference): TOP266KG; Introduction Date: March 02, 2010 ECCN: EAR99 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 090710-TOP266KG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 58W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Family Name: TOP266
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Alternative Parts (Cross-Reference): TOP266KG;
Introduction Date: March 02, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP266KG-TL
PMIC - AC DC Converters, Offline Switchers TOP266KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP266KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP266KG-TL
AC DC Converters, Offline Switches TOP266KG-TL
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090710-TOP266KG-TL TOP266KG-TL TOP266KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP266KG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JG - 091253-ICE3BR4765JG - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 24 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details