Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP260EN TOP260EN

Description
Manufacturer: Power Integrations Win Source Part Number: 053551-TOP260EN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 275W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 053551-TOP260EN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 275W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP260EN - 053551-TOP260EN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP260EN
053551-TOP260EN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP260EN 053551-TOP260EN
Manufacturer: Power Integrations Win Source Part Number: 053551-TOP260EN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 275W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 053551-TOP260EN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 275W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP260EN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP260EN
PMIC - AC DC Converters, Offline Switchers TOP260EN
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP260EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP260EN
AC DC Converters, Offline Switches TOP260EN
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 053551-TOP260EN TOP260EN TOP260EN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP260EN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5681N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02 - 138484-ICE3BS02 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details