Texas Instruments UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle UCC28221D

Description
Dual Interleaved PWM Controller with Programmable Max Duty Cycle 16-SOIC -40 to 105
Request a Quote Datasheet
Description
Dual Interleaved PWM Controller with Programmable Max Duty Cycle 16-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle - UCC28221D - Texas Instruments
Dallas, TX, United States
UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle
UCC28221D
UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle UCC28221D
Dual Interleaved PWM Controller with Programmable Max Duty Cycle 16-SOIC -40 to 105

Dual Interleaved PWM Controller with Programmable Max Duty Cycle 16-SOIC -40 to 105

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221D - 1276269-UCC28221D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221D
1276269-UCC28221D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221D 1276269-UCC28221D
Manufacturer: Texas Instruments Win Source Part Number: 1276269-UCC28221D Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 13V Duty Cycle: 75% Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start Supply Voltage: 8.4V ~ 14.5V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: UCC28221 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Switching Frequency: 2MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1276269-UCC28221D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 75%
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start
Supply Voltage: 8.4V ~ 14.5V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28221
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Switching Frequency: 2MHz

Buy Now
AC DC Converters, Offline Switches - UCC28221D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28221D
AC DC Converters, Offline Switches UCC28221D
Converter Offline Flyback Topology 2MHz 16-SOIC

Converter Offline Flyback Topology 2MHz 16-SOIC

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28221D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28221D
AC DC Converters, Offline Switches UCC28221D
Converter Offline Flyback Topology 2MHz 16-SOIC

Converter Offline Flyback Topology 2MHz 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28221D 1276269-UCC28221D UCC28221D UCC28221D
Product Name UCC28221 Dual Interleaved PWM Controller with Programmable Max Duty Cycle PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28221D AC DC Converters, Offline Switches AC DC Converters, Offline Switches
Package Type Other; SOIC,TSSOP SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data