Manufacturer: Power Integrations
Win Source Part Number: 213239-TOP268VG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 48W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eDIP-12
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC OFFLINE SWITCH FLYBACK 12EDIP
Converter Offline Flyback Topology 66kHz, 132kHz eDIP-12
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 213239-TOP268VG | TOP268VG | TOP268VG |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP268VG | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; eDIP-12 | DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad |