Programmable, Off-Line, PWM Controller 18-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 035641-UC2851DW
Packaging: Tube/Rail
Mounting: Surface Mount
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 8V
Duty Cycle: 50%
Frequency - Switching: Up to 500kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Frequency Control, Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Supply Voltage - Operating: 7.8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 500kHz 18-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC2851DW | 035641-UC2851DW | UC2851DW |
| Product Name | UC2851 Programmable, Off-Line, PWM Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC2851DW | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 18-SOIC | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) |