Manufacturer: Power Integrations
Win Source Part Number: 129926-TOP244R-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 50W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
700V 66kHz~132kHz TO-263 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK TO263
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 129926-TOP244R-TL | TOP244R-TL | TOP244R-TL | TOP244R-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244R-TL | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | TO-263; Other; TO-263-7C | TO-263 | TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB |