Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN TOP242GN

Description
Manufacturer: Power Integrations Win Source Part Number: 089695-TOP242GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 089695-TOP242GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN - 089695-TOP242GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN
089695-TOP242GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN 089695-TOP242GN
Manufacturer: Power Integrations Win Source Part Number: 089695-TOP242GN Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SMD-8B Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 089695-TOP242GN
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC Chip - 108851019 - Radwell International
Willingboro, NJ, United States
IC Chip
108851019
IC Chip 108851019
AC/DC CONVERTER, FLYBACK, SMDIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC/DC CONVERTER, FLYBACK, SMDIP-7, INPUT VOLTAGE AC MIN:85V, INPUT VOLTAGE AC MAX:265V, AC / DC CONVERTER CASE STYLE:DIP, NO. OF PINS:7PINS, POWER RATING:10W, TOPOLOGY:FLYBACK, OPERATING TEMPERATURE MIN:-40C, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
AC DC Converters, Offline Switches - TOP242GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP242GN
AC DC Converters, Offline Switches TOP242GN
Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Converter Offline Flyback Topology 66kHz ~ 132kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Radwell International Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 089695-TOP242GN 108851019 TOP242GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP242GN IC Chip AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR2280JZ2XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
PMIC - RMS to DC Converters - LTC1966IMS8 - Lingto Electronic Limited
Specs
Package Type Other; 8-MSOP
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details