Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN TOP222GN

Description
Manufacturer: Power Integrations Win Source Part Number: 809004-TOP222GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 809004-TOP222GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN - 809004-TOP222GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN
809004-TOP222GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN 809004-TOP222GN
Manufacturer: Power Integrations Win Source Part Number: 809004-TOP222GN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 15W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours)

Manufacturer: Power Integrations
Win Source Part Number: 809004-TOP222GN
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP222GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP222GN
PMIC - AC DC Converters, Offline Switchers TOP222GN
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP222GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP222GN
AC DC Converters, Offline Switches TOP222GN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 809004-TOP222GN TOP222GN TOP222GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765PCKSA1 - 279344-ICE2B765P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 240 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details