Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210G TOP210G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271582-TOP210G Series: TOPSwitch Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Family Name: TOP210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: 8-SMD Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271582-TOP210G Series: TOPSwitch Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Family Name: TOP210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: 8-SMD Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210G - 1271582-TOP210G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210G
1271582-TOP210G
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210G 1271582-TOP210G
Manufacturer: Power Integrations Win Source Part Number: 1271582-TOP210G Series: TOPSwitch Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 5W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Part Status: Obsolete(EOL) Family Name: TOP210 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com RoHS State: Request Verification Manufacturer Package: 8-SMD Introduction Date: August 20, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1271582-TOP210G
Series: TOPSwitch
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SMD, Gull Wing
Mounting: SMD
Power (Watts): 5W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Part Status: Obsolete(EOL)
Family Name: TOP210
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
RoHS State: Request Verification
Manufacturer Package: 8-SMD
Introduction Date: August 20, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP210G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP210G
PMIC - AC DC Converters, Offline Switchers TOP210G
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP210G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP210G
AC DC Converters, Offline Switches TOP210G
Converter Offline Flyback Topology 100kHz 8-SMD

Converter Offline Flyback Topology 100kHz 8-SMD

Buy Now Datasheet
IC OFFLINE SWIT PWM OCP HV 8SMD - 633-TOP210G - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT PWM OCP HV 8SMD
633-TOP210G
IC OFFLINE SWIT PWM OCP HV 8SMD 633-TOP210G
IC OFFLINE SWIT PWM OCP HV 8SMD

IC OFFLINE SWIT PWM OCP HV 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 1271582-TOP210G TOP210G TOP210G 633-TOP210G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP210G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches IC OFFLINE SWIT PWM OCP HV 8SMD
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD737ANZ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
ACDC Power Supply Control ICs - Model: FA1A01N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details