Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244P TOP244P

Description
Manufacturer: Power Integrations Win Source Part Number: 1271618-TOP244P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 28W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271618-TOP244P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 28W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244P - 1271618-TOP244P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244P
1271618-TOP244P
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244P 1271618-TOP244P
Manufacturer: Power Integrations Win Source Part Number: 1271618-TOP244P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 28W

Manufacturer: Power Integrations
Win Source Part Number: 1271618-TOP244P
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: DIP-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 28W

Buy Now
AC DC Converters, Offline Switches - TOP244P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP244P
AC DC Converters, Offline Switches TOP244P
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP244P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP244P
PMIC - AC DC Converters, Offline Switchers TOP244P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271618-TOP244P TOP244P TOP244P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244P AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3RBR4765JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 25 volts
Output Power 24 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details