Texas Instruments UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation UCC28085DR

Description
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation - UCC28085DR - Texas Instruments
Dallas, TX, United States
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation
UCC28085DR
UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation UCC28085DR
Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85

Current Mode Push-Pull PWM With Programmable Slope Compensation 8-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1102039-UCC28085DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1102039-UCC28085DR
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1102039-UCC28085DR
Win Source Part Number: 1102039-UCC28085DR Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Topology: Push-Pull Voltage - Start Up: 12.5 V Duty Cycle: 49% Frequency - Switching: 50kHz ~ 1MHz Fault Protection: Current Limiting Control Features: Frequency Control Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 8.3V ~ 15V Alternative Parts (Cross-Reference): UCC28084D; UCC28084DR; UCC38083DR; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -UCC28085DRG4-NDR,UC C28085DR-ND,296-3832 3-6,-UCC28085DRG4,UC C28085DRG4,296-38323 -1,296-38323-2,-296- 38323-1-ND,UCC28085D RG4-ND Base Product Number: UCC28085

Win Source Part Number: 1102039-UCC28085DR
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Topology: Push-Pull
Voltage - Start Up: 12.5 V
Duty Cycle: 49%
Frequency - Switching: 50kHz ~ 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 8.3V ~ 15V
Alternative Parts (Cross-Reference): UCC28084D; UCC28084DR; UCC38083DR;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -UCC28085DRG4-NDR,UCC28085DR-ND,296-38323-6,-UCC28085DRG4,UCC28085DRG4,296-38323-1,296-38323-2,-296-38323-1-ND,UCC28085DRG4-ND
Base Product Number: UCC28085

Buy Now Datasheet
AC DC Converters, Offline Switches - UCC28085DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28085DR
AC DC Converters, Offline Switches UCC28085DR
Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC

Converter Offline Push-Pull Topology 50kHz ~ 1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28085DR 1102039-UCC28085DR UCC28085DR
Product Name UCC28085 Current Mode Push-Pull PWM With Programmable Slope Compensation Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC,TSSOP SOIC; Other; Tape & Reel SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data