Texas Instruments UC2861 Resonant-Mode Power Supply Controllers UC2861Q

Description
Resonant-Mode Power Supply Controllers 20-PLCC -40 to 85
Request a Quote Datasheet
Description
Resonant-Mode Power Supply Controllers 20-PLCC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UC2861 Resonant-Mode Power Supply Controllers - UC2861Q - Texas Instruments
Dallas, TX, United States
UC2861 Resonant-Mode Power Supply Controllers
UC2861Q
UC2861 Resonant-Mode Power Supply Controllers UC2861Q
Resonant-Mode Power Supply Controllers 20-PLCC -40 to 85

Resonant-Mode Power Supply Controllers 20-PLCC -40 to 85

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861Q - 1275828-UC2861Q - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861Q
1275828-UC2861Q
PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861Q 1275828-UC2861Q
Manufacturer: Texas Instruments Win Source Part Number: 1275828-UC2861Q Packaging: Tube Mounting Style: SMD Output Isolation: Non-Isolated Internal Switch(s): Yes Topology: Full-Bridge, Half-Bridge, Push-Pull Voltage - Start Up: 16.5V Control Features: Soft Start Supply Voltage: 10.5V ~ 22V Categories: Integrated Circuits Supplier Device Package: 20-PLCC (9x9) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-LCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: UC2861 Manufacturer Pack Quantity: 46 MSL Level: 2 (1 Year) Switching Frequency: 10kHz ~ 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 1275828-UC2861Q
Packaging: Tube
Mounting Style: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Full-Bridge, Half-Bridge, Push-Pull
Voltage - Start Up: 16.5V
Control Features: Soft Start
Supply Voltage: 10.5V ~ 22V
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: UC2861
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Switching Frequency: 10kHz ~ 1MHz

Buy Now
AC DC Converters, Offline Switches - UC2861Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2861Q
AC DC Converters, Offline Switches UC2861Q
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Buy Now Datasheet
AC DC Converters, Offline Switches - UC2861Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UC2861Q
AC DC Converters, Offline Switches UC2861Q
Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Converter Offline Full-Bridge, Half-Bridge, Push-Pull Topology 10kHz ~ 1MHz 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number UC2861Q 1275828-UC2861Q UC2861Q
Product Name UC2861 Resonant-Mode Power Supply Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - UC2861Q AC DC Converters, Offline Switches
Package Type Other; PLCC,SOIC Other; 20-LCC Other; 20-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021MMX-2/NOPB - 779295-LM5021MMX-2/NOPB - Win Source Electronics
Specs
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback; Forward
View Details
3 suppliers
UCC2808A-1 Low-Power Current-Mode Push-Pull PWM - UCC2808APW-1G4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,TSSOP
Features Error Amplifier,Soft Start
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
UC2842A Current Mode PWM Controller - UC2842AD8TR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Error Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
UCC28C44 BiCMOS Low-Power Current Mode PWM Controller - UCC28C44P - Texas Instruments
Specs
Package Type Other; PDIP,SOIC,VSSOP
Features Error Amplifier
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers