Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257YN TOP257YN

Description
Manufacturer: Power Integrations Win Source Part Number: 053548-TOP257YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 157W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN; TOP257MN-TL; TOP257PN-TL; TOP257YN; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 053548-TOP257YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 157W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN; TOP257MN-TL; TOP257PN-TL; TOP257YN; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257YN - 053548-TOP257YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257YN
053548-TOP257YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257YN 053548-TOP257YN
Manufacturer: Power Integrations Win Source Part Number: 053548-TOP257YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 157W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: TO-220-7C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): TOP257EN; TOP257MN-TL; TOP257PN-TL; TOP257YN; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 053548-TOP257YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 157W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: TO-220-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): TOP257EN; TOP257MN-TL; TOP257PN-TL; TOP257YN;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP257YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP257YN
PMIC - AC DC Converters, Offline Switchers TOP257YN
IC OFFLINE SW FLYBACK TO220-7C

IC OFFLINE SW FLYBACK TO220-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP257YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP257YN
AC DC Converters, Offline Switches TOP257YN
Converter Offline Flyback Topology 66kHz, 132kHz TO-220-7C

Converter Offline Flyback Topology 66kHz, 132kHz TO-220-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 053548-TOP257YN TOP257YN TOP257YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-7C TO-220; Other; TO-220-7 Formed Leads, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A280Z - 115331-ICE2A280Z - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 50 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details