Power Integrations, Inc. PMIC - AC DC Converters, Offline Switchers TOP225Y

Description
IC OFFLINE SW MULT TOP TO220-3
Description
IC OFFLINE SW MULT TOP TO220-3
Datasheet
Datasheet Summary
Powered by GS/AI

The TOP225Y is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It offers a power range of up to 150W for 100/115/230 VAC input and up to 90W for a wide input range of 85-265 VAC. The device features high efficiency, achieving up to 90% efficiency with low AC/DC losses, making it suitable for applications requiring cost-effective power solutions. The integrated design includes a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, all within a three-terminal monolithic IC. It supports multiple topologies, including Flyback, Forward, Boost, and Buck, and is stable in both discontinuous and continuous conduction modes. The device also incorporates built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The TOP225Y is available in a TO-220 package, which facilitates heat dissipation without the need for additional heat sinks, thus reducing overall system costs. This product is particularly suitable for applications such as televisions, monitors, and audio amplifiers, where design simplicity and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The TOP225Y is part of the TOPSwitch-II family of offline PWM switches designed for AC to DC conversion. It offers a power range of up to 150W for 100/115/230 VAC input and up to 90W for a wide input range of 85-265 VAC. The device features high efficiency, achieving up to 90% efficiency with low AC/DC losses, making it suitable for applications requiring cost-effective power solutions. The integrated design includes a power MOSFET, PWM controller, high-voltage startup circuit, and fault protection circuitry, all within a three-terminal monolithic IC. It supports multiple topologies, including Flyback, Forward, Boost, and Buck, and is stable in both discontinuous and continuous conduction modes. The device also incorporates built-in auto-restart, current limiting, and latching thermal shutdown for enhanced system protection. The TOP225Y is available in a TO-220 package, which facilitates heat dissipation without the need for additional heat sinks, thus reducing overall system costs. This product is particularly suitable for applications such as televisions, monitors, and audio amplifiers, where design simplicity and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - TOP225Y - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP225Y
PMIC - AC DC Converters, Offline Switchers TOP225Y
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP225Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP225Y
AC DC Converters, Offline Switches TOP225Y
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number TOP225Y TOP225Y
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01L - 132844-ICE3DS01L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details