Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247R-TL TOP247R-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 132184-TOP247R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 132184-TOP247R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247R-TL - 132184-TOP247R-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247R-TL
132184-TOP247R-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247R-TL 132184-TOP247R-TL
Manufacturer: Power Integrations Win Source Part Number: 132184-TOP247R-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 70W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Frequency - Switching: 66kHz to 132kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-263-7C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 132184-TOP247R-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 70W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-263-7C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP247R-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP247R-TL
AC DC Converters, Offline Switches TOP247R-TL
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-263-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP247R-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP247R-TL
PMIC - AC DC Converters, Offline Switchers TOP247R-TL
IC OFFLINE SWITCH FLYBACK TO263

IC OFFLINE SWITCH FLYBACK TO263

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 132184-TOP247R-TL TOP247R-TL TOP247R-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247R-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-7C TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5041A5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 226 to 390 volts
View Details