Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270EG TOP270EG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110961-TOP270EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 190W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110961-TOP270EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 190W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270EG - 1110961-TOP270EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270EG
1110961-TOP270EG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270EG 1110961-TOP270EG
Manufacturer: Power Integrations Win Source Part Number: 1110961-TOP270EG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 190W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110961-TOP270EG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 190W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP270EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP270EG
AC DC Converters, Offline Switches TOP270EG
Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Converter Offline Flyback Topology 66kHz, 132kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP270EG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP270EG
PMIC - AC DC Converters, Offline Switchers TOP270EG
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110961-TOP270EG TOP270EG TOP270EG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP270EG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6A31N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - RMS to DC Converters - AD536AJH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
Non-isolated AC/DC Converter - BP5037B15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details
3 suppliers