8-Pin Quasi Resonant Flyback Green Mode Controller 8-SOIC -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 081877-UCC28600D
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 200W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 40kHz to 130kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 21 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 40kHz ~ 130kHz 8-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28600D | 081877-UCC28600D | UCC28600D |
| Product Name | UCC28600 8-Pin Quasi Resonant Flyback Green Mode Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28600D | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Features | Error Amplifier,Green Mode,Light Load Efficiency | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |