Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224G TOP224G

Description
Manufacturer: Power Integrations Win Source Part Number: 1271593-TOP224G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 30W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271593-TOP224G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224G - 1271593-TOP224G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224G
1271593-TOP224G
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224G 1271593-TOP224G
Manufacturer: Power Integrations Win Source Part Number: 1271593-TOP224G Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 100kHz Power (W): 30W

Manufacturer: Power Integrations
Win Source Part Number: 1271593-TOP224G
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 100kHz
Power (W): 30W

Buy Now
AC DC Converters, Offline Switches - TOP224G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP224G
AC DC Converters, Offline Switches TOP224G
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP224G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP224G
PMIC - AC DC Converters, Offline Switchers TOP224G
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271593-TOP224G TOP224G TOP224G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP224G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5063-5 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage 5 volts
Input Voltage 113 to 170 volts
View Details