Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255MG TOP255MG

Description
Manufacturer: Power Integrations Win Source Part Number: 900562-TOP255MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-TOP255MG, 596-1330-5
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900562-TOP255MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-TOP255MG, 596-1330-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255MG - 900562-TOP255MG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255MG
900562-TOP255MG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255MG 900562-TOP255MG
Manufacturer: Power Integrations Win Source Part Number: 900562-TOP255MG Series: TOPSwitch®-HX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz SDIP-10C Package: Tube Package: 10-SDIP (0.300", 7.62mm), 9 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SDIP-10C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2266-TOP255MG, 596-1330-5

Manufacturer: Power Integrations
Win Source Part Number: 900562-TOP255MG
Series: TOPSwitch®-HX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz SDIP-10C
Package: Tube
Package: 10-SDIP (0.300", 7.62mm), 9 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SDIP-10C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2266-TOP255MG, 596-1330-5

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP255MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP255MG
AC DC Converters, Offline Switches TOP255MG
Converter Offline Flyback Topology 66kHz SDIP-10C

Converter Offline Flyback Topology 66kHz SDIP-10C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 900562-TOP255MG TOP255MG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP255MG AC DC Converters, Offline Switches
Package Type DIP; Other; SDIP-10C DIP; Other; 10-SDIP (0.300\", 7.62mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780BZ - ICE5BR4780BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers