High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode 7-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1276298-UCC28630D
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14.75V
Duty Cycle: 70%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 7-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: UCC28630
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Switching Frequency: 200Hz ~ 120kHz
Power (W): 30W
Converter Offline Flyback Topology 200Hz ~ 120kHz 7-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC28630D | 1276298-UCC28630D | UCC28630D |
| Product Name | UCC28630 High Power Flyback Controller with Primary-Side Regulation and Peak Power Mode | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28630D | AC DC Converters, Offline Switches |
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |