Phase Shift Resonant Controller 28-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 213663-UC3875DWPTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Full-Bridge
Voltage - Start Up: 10.75V
Duty Cycle: 100%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control, Soft Start, Sync
Family Name: UC3875
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Supply Voltage - Operating: 9.5 V to 20 V
Alternative Parts (Cross-Reference): UC3875QP; UC3875QPTR; UC3875N; UC3875NG4;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Converter Offline Full-Bridge Topology 1MHz 28-SOIC
IC OFFLINE SW FULL-BRDG 28SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC3875DWPTR | 213663-UC3875DWPTR | UC3875DWPTR | UC3875DWPTR |
| Product Name | UC3875 Phase Shift Resonant Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UC3875DWPTR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | SOIC; Other; 28-SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |