Advanced Voltage Mode Pulse Width Modulator 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 048446-UCC25701DTR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Boost, Flyback, Forward
Voltage - Start Up: 13V
Duty Cycle: 99%
Frequency - Switching: 700kHz
Fault Protection: Current Limiting
Control Features: Soft Start, Sync
Family Name: UCC25701
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 9 V to 15 V
Alternative Parts (Cross-Reference): AP2014S; CS51227EDR8; ISL6312AIRZ-T; AP2014ASL-13;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Flyback, Forward Topology 700kHz 14-SOIC
IC OFFLINE SW MULT TOP 14SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC25701DTR | 048446-UCC25701DTR | UCC25701DTR | UCC25701DTR |
| Product Name | UCC25701 Advanced Voltage Mode Pulse Width Modulator | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC25701DTR | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; 14-SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |