Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL TOP221GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 033346-TOP221GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033346-TOP221GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL - 033346-TOP221GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL
033346-TOP221GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL 033346-TOP221GN-TL
Manufacturer: Power Integrations Win Source Part Number: 033346-TOP221GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Not For New Designs Case / Package: 8-SMD Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 033346-TOP221GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SMD
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP221GN-TL
PMIC - AC DC Converters, Offline Switchers TOP221GN-TL
IC OFFLINE SWITCH MULT TOP 8SMD

IC OFFLINE SWITCH MULT TOP 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP221GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP221GN-TL
AC DC Converters, Offline Switches TOP221GN-TL
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033346-TOP221GN-TL TOP221GN-TL TOP221GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP221GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1P101FJ-E2 - 864399-BM1P101FJ-E2 - Win Source Electronics
Specs
Package Type Other; 8-SOP-J
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Flyback
View Details
3 suppliers