Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MN TOP257MN

Description
Manufacturer: Power Integrations Win Source Part Number: 1110941-TOP257MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110941-TOP257MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MN - 1110941-TOP257MN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MN
1110941-TOP257MN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MN 1110941-TOP257MN
Manufacturer: Power Integrations Win Source Part Number: 1110941-TOP257MN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: SDIP-10C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110941-TOP257MN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 41W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: SDIP-10C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP257MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP257MN
AC DC Converters, Offline Switches TOP257MN
Converter Offline Flyback Topology 66kHz SDIP-10C

Converter Offline Flyback Topology 66kHz SDIP-10C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP257MN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP257MN
PMIC - AC DC Converters, Offline Switchers TOP257MN
IC OFFLINE SW FLYBACK 10CSDIP

IC OFFLINE SW FLYBACK 10CSDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110941-TOP257MN TOP257MN TOP257MN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP257MN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; SDIP-10C DIP; Other; 10-SDIP (0.300\", 7.62mm), 9 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - FSFR1800XC - 872323-FSFR1800XC - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details