Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG TOP269KG

Description
Manufacturer: Power Integrations Win Source Part Number: 122994-TOP269KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 122994-TOP269KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG - 122994-TOP269KG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG
122994-TOP269KG
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG 122994-TOP269KG
Manufacturer: Power Integrations Win Source Part Number: 122994-TOP269KG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 81W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 78% Frequency - Switching: 66kHz, 132kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 12-ESOP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 122994-TOP269KG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 81W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 78%
Frequency - Switching: 66kHz, 132kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP269KG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP269KG
PMIC - AC DC Converters, Offline Switchers TOP269KG
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP269KG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP269KG
AC DC Converters, Offline Switches TOP269KG
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 122994-TOP269KG TOP269KG TOP269KG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP269KG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR4780BG-1 - ICE5QR4780BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details