Low Power Economy BiCMOS Current Mode PWM 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1276243-UCC2813DTR-4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Either
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC2813-4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SiP2802DY-T1-E3; SiP2802DY-T1; SiP2800DY-T1-E3;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC2813DTR-4G4 | 1276243-UCC2813DTR-4G4 | UCC2813DTR-4G4 | UCC2813DTR-4G4 |
| Product Name | UCC2813-4 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC2813DTR-4G4 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; PDIP,TSSOP,SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |