Texas Instruments UCC28610 12-65W Green-mode Flyback Power Supply Controller UCC28610D

Description
12-65W Green-mode Flyback Power Supply Controller 8-SOIC -40 to 125
Request a Quote Datasheet
Description
12-65W Green-mode Flyback Power Supply Controller 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UCC28610 12-65W Green-mode Flyback Power Supply Controller - UCC28610D - Texas Instruments
Dallas, TX, United States
UCC28610 12-65W Green-mode Flyback Power Supply Controller
UCC28610D
UCC28610 12-65W Green-mode Flyback Power Supply Controller UCC28610D
12-65W Green-mode Flyback Power Supply Controller 8-SOIC -40 to 125

12-65W Green-mode Flyback Power Supply Controller 8-SOIC -40 to 125

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610D - 081252-UCC28610D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610D
081252-UCC28610D
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610D 081252-UCC28610D
Manufacturer: Texas Instruments Win Source Part Number: 081252-UCC28610D Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 65W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 10.2V Frequency - Switching: 30kHz to 133kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 8 V to 25 V Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081252-UCC28610D
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 65W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 10.2V
Frequency - Switching: 30kHz to 133kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 25 V
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - UCC28610D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
UCC28610D
PMIC - AC DC Converters, Offline Switchers UCC28610D
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - UCC28610D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
UCC28610D
AC DC Converters, Offline Switches UCC28610D
Converter Offline Flyback Topology 30kHz ~ 133kHz 8-SOIC

Converter Offline Flyback Topology 30kHz ~ 133kHz 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number UCC28610D 081252-UCC28610D UCC28610D UCC28610D
Product Name UCC28610 12-65W Green-mode Flyback Power Supply Controller PMIC - PMIC - AC DC Converters, Offline Switchers - UCC28610D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PDIP,SOIC SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Features Soft Switching
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data