Manufacturer: Power Integrations
Win Source Part Number: 033372-TOP244PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 28W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Frequency - Switching: 66kHz to 132kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
700V 66kHz~132kHz DIP-8B AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 033372-TOP244PN | TOP244PN | TOP244PN | TOP244PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP244PN | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; DIP-8B | DIP | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |