Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248FN TOP248FN

Description
Manufacturer: Power Integrations Win Source Part Number: 900559-TOP248FN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C Package: Tube Package: TO-262-7 (Formed Leads), 6 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-262-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 900559-TOP248FN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C Package: Tube Package: TO-262-7 (Formed Leads), 6 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-262-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248FN - 900559-TOP248FN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248FN
900559-TOP248FN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248FN 900559-TOP248FN
Manufacturer: Power Integrations Win Source Part Number: 900559-TOP248FN Series: TOPSwitch®-GX Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C Package: Tube Package: TO-262-7 (Formed Leads), 6 Leads Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-262-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 900559-TOP248FN
Series: TOPSwitch®-GX
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C
Package: Tube
Package: TO-262-7 (Formed Leads), 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-262-7C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP248FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP248FN
AC DC Converters, Offline Switches TOP248FN
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP248FN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP248FN
PMIC - AC DC Converters, Offline Switchers TOP248FN
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 900559-TOP248FN TOP248FN TOP248FN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP248FN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO-262-7C Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details