Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222P TOP222P

Description
Manufacturer: Power Integrations Win Source Part Number: 1271588-TOP222P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 15W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271588-TOP222P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222P - 1271588-TOP222P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222P
1271588-TOP222P
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222P 1271588-TOP222P
Manufacturer: Power Integrations Win Source Part Number: 1271588-TOP222P Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 100kHz Power (W): 15W

Manufacturer: Power Integrations
Win Source Part Number: 1271588-TOP222P
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz
Power (W): 15W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP222P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP222P
PMIC - AC DC Converters, Offline Switchers TOP222P
IC OFFLINE SWITCH MULT TOP 8DIP

IC OFFLINE SWITCH MULT TOP 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP222P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP222P
AC DC Converters, Offline Switches TOP222P
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271588-TOP222P TOP222P TOP222P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP222P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065I - 1183134-ICE3B2065I - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details