Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246P TOP246P

Description
Manufacturer: Power Integrations Win Source Part Number: 1271626-TOP246P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 34W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271626-TOP246P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 34W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246P - 1271626-TOP246P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246P
1271626-TOP246P
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246P 1271626-TOP246P
Manufacturer: Power Integrations Win Source Part Number: 1271626-TOP246P Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: DIP-8B Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 34W

Manufacturer: Power Integrations
Win Source Part Number: 1271626-TOP246P
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: DIP-8B
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 34W

Buy Now
PMIC - AC DC Converters, Offline Switchers - TOP246P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP246P
PMIC - AC DC Converters, Offline Switchers TOP246P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP246P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP246P
AC DC Converters, Offline Switches TOP246P
Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Converter Offline Flyback Topology 66kHz ~ 132kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271626-TOP246P TOP246P TOP246P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP246P PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - CYPD3184A1-24LQXQT - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Non-isolated AC/DC Converter - BP5039-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details