Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL TOP209GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 937190-TOP209GN-TL Series: TOPSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 70kHz 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1056-2, 596-1056-1, TOP209GNTL
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 937190-TOP209GN-TL Series: TOPSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 70kHz 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1056-2, 596-1056-1, TOP209GNTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL - 937190-TOP209GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL
937190-TOP209GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL 937190-TOP209GN-TL
Manufacturer: Power Integrations Win Source Part Number: 937190-TOP209GN-TL Series: TOPSwitch® Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 70kHz 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1056-2, 596-1056-1, TOP209GNTL

Manufacturer: Power Integrations
Win Source Part Number: 937190-TOP209GN-TL
Series: TOPSwitch®
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 70kHz 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1056-2, 596-1056-1, TOP209GNTL

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP209GN-TL
PMIC - AC DC Converters, Offline Switchers TOP209GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP209GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP209GN-TL
AC DC Converters, Offline Switches TOP209GN-TL
Converter Offline Flyback Topology 70kHz 8-SMD

Converter Offline Flyback Topology 70kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 937190-TOP209GN-TL TOP209GN-TL TOP209GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209GN-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR2280BZ - ICE5BR2280BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 22 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details