Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL TOP264KG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 852193-TOP264KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP264 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP264KG-TL-ND, 596-1587-2, 596-1587-1, 596-1587-6
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 852193-TOP264KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP264 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP264KG-TL-ND, 596-1587-2, 596-1587-1, 596-1587-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL - 852193-TOP264KG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL
852193-TOP264KG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL 852193-TOP264KG-TL
Manufacturer: Power Integrations Win Source Part Number: 852193-TOP264KG-TL Series: TOPSwitch®-JX Features: Converter Offline Topology Package: Reel - TR Family Name: TOP264 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TOP264KG-TL-ND, 596-1587-2, 596-1587-1, 596-1587-6

Manufacturer: Power Integrations
Win Source Part Number: 852193-TOP264KG-TL
Series: TOPSwitch®-JX
Features: Converter Offline Topology
Package: Reel - TR
Family Name: TOP264
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TOP264KG-TL-ND, 596-1587-2, 596-1587-1, 596-1587-6

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP264KG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP264KG-TL
AC DC Converters, Offline Switches TOP264KG-TL
Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Converter Offline Flyback Topology 66kHz, 132kHz 12-ESOP

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - TOP264KG-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
TOP264KG-TL
Power Supply Chip >> AC-DC Controllers & Regulators TOP264KG-TL
ESOP-12B-TL AC-DC Controllers & Regulators ROHS

ESOP-12B-TL AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP264KG-TL
PMIC - AC DC Converters, Offline Switchers TOP264KG-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 852193-TOP264KG-TL TOP264KG-TL TOP264KG-TL TOP264KG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP264KG-TL AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065PBKSA1 - 279360-ICE3B2065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021-1QDGKRQ1 - 877502-LM5021-1QDGKRQ1 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-VSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details