Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247F TOP247F

Description
Manufacturer: Power Integrations Win Source Part Number: 1271629-TOP247F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 165W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271629-TOP247F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 165W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247F - 1271629-TOP247F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247F
1271629-TOP247F
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247F 1271629-TOP247F
Manufacturer: Power Integrations Win Source Part Number: 1271629-TOP247F Packaging: Bulk Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 66.5% Fault Protection: Current Limiting, Over Temperature, Over Voltage Control Features: Frequency Control Categories: Integrated Circuits Supplier Device Package: TO-262-7C Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Switching Frequency: 66kHz ~ 132kHz Power (W): 165W

Manufacturer: Power Integrations
Win Source Part Number: 1271629-TOP247F
Packaging: Bulk
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 66.5%
Fault Protection: Current Limiting, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Supplier Device Package: TO-262-7C
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: TO-262-7 (Formed Leads), 6 Leads
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Switching Frequency: 66kHz ~ 132kHz
Power (W): 165W

Buy Now
IC OFFLINE SWIT UVLO HV TO262 - 633-TOP247F - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT UVLO HV TO262
633-TOP247F
IC OFFLINE SWIT UVLO HV TO262 633-TOP247F
IC OFFLINE SWIT UVLO HV TO262

IC OFFLINE SWIT UVLO HV TO262

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - TOP247F - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP247F
PMIC - AC DC Converters, Offline Switchers TOP247F
IC OFFLINE SW FLYBACK TO262-7C

IC OFFLINE SW FLYBACK TO262-7C

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP247F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP247F
AC DC Converters, Offline Switches TOP247F
Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Converter Offline Flyback Topology 66kHz ~ 132kHz TO-262-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271629-TOP247F 633-TOP247F TOP247F TOP247F
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP247F IC OFFLINE SWIT UVLO HV TO262 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads Other; TO-262-7 (Formed Leads), 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A95N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - IDP2303BXUMA1 - 929830-IDP2303BXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details