Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209P TOP209P

Description
Manufacturer: Power Integrations Win Source Part Number: 102002-TOP209P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 102002-TOP209P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209P - 102002-TOP209P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209P
102002-TOP209P
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209P 102002-TOP209P
Manufacturer: Power Integrations Win Source Part Number: 102002-TOP209P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 2W Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 70kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 102002-TOP209P
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 2W
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 70kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP209P - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP209P
PMIC - AC DC Converters, Offline Switchers TOP209P
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
IC OFFLINE SWIT PWM OCP HV 8DIP - 633-TOP209P - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT PWM OCP HV 8DIP
633-TOP209P
IC OFFLINE SWIT PWM OCP HV 8DIP 633-TOP209P
IC OFFLINE SWIT PWM OCP HV 8DIP

IC OFFLINE SWIT PWM OCP HV 8DIP

Supplier's Site
AC DC Converters, Offline Switches - TOP209P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP209P
AC DC Converters, Offline Switches TOP209P
Converter Offline Flyback Topology 70kHz 8-PDIP

Converter Offline Flyback Topology 70kHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 102002-TOP209P TOP209P 633-TOP209P TOP209P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP209P PMIC - AC DC Converters, Offline Switchers IC OFFLINE SWIT PWM OCP HV 8DIP AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300, 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A3565P - 204978-ICE3A3565P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 170 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details