The UC2879 is a phase shift resonant controller designed to manage a bridge power stage by phase-shifting the switching of one half-bridge relative to the other, enabling constant-frequency pulse width modulation with zero-voltage switching for high efficiency. It operates at switching frequencies up to 300 kHz and supports both voltage mode and current mode topologies. The device is housed in a 20-pin PDIP package with an operational temperature range of -40°C to 85°C. Features include programmable dead-time control, undervoltage lockout, overcurrent protection, a 10-MHz error amplifier, and a 5-V precision reference. The UC2879NG4 variant is identified as a PDIP package with NIPDAU lead finish and RoHS compliance.
Phase Shift Resonant Controller 20-PDIP -40 to 85
Converter Offline Full-Bridge Topology 300kHz 20-PDIP
IC OFFLINE SW FULL-BRDG 20DIP
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UC2879NG4 | UC2879NG4 | UC2879NG4 |
| Product Name | UC2879 Phase Shift Resonant Controller | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 20-DIP (0.300\", 7.62mm) |